Manufacturer: Silicon Labs
Win Source Part Number: 1027546-C8051T611-GM
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 17x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (5x5)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 16KB 10ADC 28Pin MCU Product overview: C8051T611-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T611-GMR can be used for catalog matching and distributor lookup.
8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 28-QFN (5x5)
8-bit Microcontrollers - MCU 16kB OTP/1kB RAM, 10b ADC, QFN28 OTP version of F311-GM
8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 28-QFN (5x5)
IC MCU 8BIT 16KB OTP 28QFN
IC MCU 8BIT 16KB OTP 28QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1027546-C8051T611-GMR | 685-C8051T611-GMR | C8051T611-GMR-ND | C8051T611-GMR | C8051T611-GMR | C8051T611-GMR | C8051T611-GMR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051T611-GMR | 8-bit 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 16 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM Type | OTP; OTP | OTP | OTP; OTP |