Silicon Labs Industrial 8-bit 25MHz Embedded Microcontroller MCU C8051F920-G-GMR

Description
8-Bit MCU, 25MHz, FLASH, 32-Pin PQCC, Industrial Product overview: C8051F920-G-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F920-G-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 25MHz, FLASH, 32-Pin PQCC, Industrial Product overview: C8051F920-G-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F920-G-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 8-bit 25MHz Embedded Microcontroller MCU - 685-C8051F920-G-GMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 25MHz Embedded Microcontroller MCU
685-C8051F920-G-GMR
Industrial 8-bit 25MHz Embedded Microcontroller MCU 685-C8051F920-G-GMR
8-Bit MCU, 25MHz, FLASH, 32-Pin PQCC, Industrial Product overview: C8051F920-G-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F920-G-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 32-Pin PQCC, Industrial Product overview: C8051F920-G-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F920-G-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F920-G-GMR - 865696-C8051F920-G-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F920-G-GMR
865696-C8051F920-G-GMR
Embedded - Embedded - Microcontrollers - C8051F920-G-GMR 865696-C8051F920-G-GMR
Manufacturer: Silicon Labs Win Source Part Number: 865696-C8051F920-G-G MR Series: C8051F9xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH Core Processor: 8051 Speed: 25MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 23x10b Oscillator Type: Internal Supply Voltage: 0.9V ~ 3.6V Family Name: C8051F920 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-4824-6, C8051F920-G-GMR-ND, 336-4824-1, 336-4824-2

Manufacturer: Silicon Labs
Win Source Part Number: 865696-C8051F920-G-GMR
Series: C8051F9xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH
Core Processor: 8051
Speed: 25MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 23x10b
Oscillator Type: Internal
Supply Voltage: 0.9V ~ 3.6V
Family Name: C8051F920
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-4824-6, C8051F920-G-GMR-ND, 336-4824-1, 336-4824-2

Buy Now Datasheet
Microcontrollers - 336-4824-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4824-6-ND
Microcontrollers 336-4824-6-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 336-4824-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4824-2-ND
Microcontrollers 336-4824-2-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 336-4824-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4824-1-ND
Microcontrollers 336-4824-1-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - C8051F920-G-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F920-G-GMR
Embedded - Microcontrollers C8051F920-G-GMR
IC MCU 8BIT 32KB FLASH 32VFQFN

IC MCU 8BIT 32KB FLASH 32VFQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F920-G-GMR
8-bit Microcontrollers - MCU C8051F920-G-GMR
8-bit Microcontrollers - MCU 32kB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN32

8-bit Microcontrollers - MCU 32kB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F920-G-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F920-G-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F920-G-GMR
IC MCU 8BIT 32KB FLASH 32VFQFN

IC MCU 8BIT 32KB FLASH 32VFQFN

Supplier's Site
Microcontrollers - C8051F920-G-GMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F920-G-GMR
Microcontrollers C8051F920-G-GMR
IC MCU 8BIT 32KB FLASH 32VFQFN

IC MCU 8BIT 32KB FLASH 32VFQFN

Supplier's Site Datasheet
Microcontrollers - C8051F920-G-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F920-G-GMR
Microcontrollers C8051F920-G-GMR
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F920-G-GMR 865696-C8051F920-G-GMR 336-4824-6-ND C8051F920-G-GMR C8051F920-G-GMR C8051F920-G-GMR C8051F920-G-GMR C8051F920-G-GMR
Product Name Industrial 8-bit 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F920-G-GMR Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Supply Voltage 1.8 to ? volts 0.9000 to 3.6 volts 0.9000 to 3.6 volts 3.6 volts 0.9000 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 32 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details