Microcontroller, CMOS, Product overview: C8051F860-C-IS from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F860-C-IS can be used for catalog matching and distributor lookup.
8051 C8051F86x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
Manufacturer: Silicon Labs
Win Source Part Number: 865692-C8051F860-C-I
Series: C8051F86x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
Core Processor: 8051
Speed: 25MHz
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Family Name: C8051F860
Categories: Integrated Circuits (ICs)
ECCN: 3A991A
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-4656, C8051F860-C-IS-ND
IC MCU 8BIT 8KB FLASH 16SOIC
IC MCU 8BIT 8KB FLASH 16SOIC
8051 C8051F86x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
8-bit Microcontrollers - MCU 8KB/512B RAM, ADC, SOIC16
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F860-C-IS | 336-4656-ND | 865692-C8051F860-C-IS | C8051F860-C-IS | C8051F860-C-IS | C8051F860-C-IS | C8051F860-C-IS |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051F860-C-IS | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Supply Voltage | 2.2 to ? volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts | |||
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Bits | Other; A/D 12x12b | ||||||
| RAM | 0.5120 KB | 8 KB | 512 KB | 0.5120 KB |