Manufacturer: Texas Instruments
Win Source Part Number: 771709-COP8SGE728M8/
Series: COP8 8SG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: COP8
Speed: 15MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: COP8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): DS87C530-KCL+; DS87C530-QCL+; DS87C530-KCL; Z86C3316SEC;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC
COP8SGE7 8-Bit CMOS OTP Based with 8k Memory, Two Comparators, and USART
8-Bit CMOS OTP Based with 8k Memory, Two Comparators, and USART 28-SOIC -40 to 125 Product overview: COP8SGE728M8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, SOIC, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE728M8/NOP
8-bit Microcontrollers - MCU 8B CMOS OTP Based w/ 8k Mem
IC MCU 8BIT 8KB OTP 28SOIC
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC
IC MCU 8BIT 8KB OTP 28SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 771709-COP8SGE728M8/NOPB | COP8SGE728M8/NOPB-ND | COP8SGE728M8/NOPB | 685-COP8SGE728M8/NOPB | COP8SGE728M8/NOPB | COP8SGE728M8/NOPB | COP8SGE728M8/NOPB | COP8SGE728M8/NOPB |
| Product Name | Embedded - Embedded - Microcontrollers - COP8SGE728M8/NOPB | Microcontrollers | 8-bit SOIC Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 15 MHz | 15 MHz | 15 MHz | 15 MHz | 15 MHz | |||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM Type | OTP; One Time Programmable(OTP) | OTP | OTP | OTP; OTP | OTP; OTP | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |