Silicon Labs Microcontrollers C8051T616-GM

Description
8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1437-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1437-5-ND
Microcontrollers 336-1437-5-ND
8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4)

8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 16KB 3.6V Embedded Microcontroller MCU
685-C8051T616-GM
8-bit 25MHz 16KB 3.6V Embedded Microcontroller MCU 685-C8051T616-GM
8-Bit 25MHz 8051 MCU, 16KB OTP, QFN, 1.8-3.6V Product overview: C8051T616-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T616-GM can be used for catalog matching and distributor lookup.

8-Bit 25MHz 8051 MCU, 16KB OTP, QFN, 1.8-3.6V Product overview: C8051T616-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 16KB, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 16KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T616-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051T616-GM - 771131-C8051T616-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051T616-GM
771131-C8051T616-GM
Embedded - Embedded - Microcontrollers - C8051T616-GM 771131-C8051T616-GM
Manufacturer: Silicon Labs Win Source Part Number: 771131-C8051T616-GM Series: C8051T61x Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 25MHz Package: 24-WFQFN Exposed Pad Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 1.25K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: C8051T616 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): MC9S08SH8MFKR; MC9S08QG84CFKE; CY8C20324-12LQXIT; CY8C20396A-24LQXIT; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 771131-C8051T616-GM
Series: C8051T61x
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 25MHz
Package: 24-WFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 1.25K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: C8051T616
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): MC9S08SH8MFKR; MC9S08QG84CFKE; CY8C20324-12LQXIT; CY8C20396A-24LQXIT;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051T616-GM
8-bit Microcontrollers - MCU C8051T616-GM
8-bit Microcontrollers - MCU MCU 8051 25 MHz 16 kB OTP 8-bit MCU

8-bit Microcontrollers - MCU MCU 8051 25 MHz 16 kB OTP 8-bit MCU

Buy Now Datasheet
MCU 8-bit C8051T61x 8051 CISC 16KB EPROM 2.5V/3.3V 24-Pin QFN EP - 715-C8051T616-GM - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051T61x 8051 CISC 16KB EPROM 2.5V/3.3V 24-Pin QFN EP
715-C8051T616-GM
MCU 8-bit C8051T61x 8051 CISC 16KB EPROM 2.5V/3.3V 24-Pin QFN EP 715-C8051T616-GM
MCU 8-bit C8051T61x 8051 CISC 16KB EPROM 2.5V/3.3V 24-Pin QFN EP

MCU 8-bit C8051T61x 8051 CISC 16KB EPROM 2.5V/3.3V 24-Pin QFN EP

Supplier's Site
Microcontrollers - C8051T616-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051T616-GM
Microcontrollers C8051T616-GM
8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4)

8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051T616-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051T616-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051T616-GM
IC MCU 8BIT 16KB OTP 24QFN

IC MCU 8BIT 16KB OTP 24QFN

Supplier's Site
Embedded - Microcontrollers - C8051T616-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051T616-GM
Embedded - Microcontrollers C8051T616-GM
IC MCU 8BIT 16KB OTP 24QFN

IC MCU 8BIT 16KB OTP 24QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1437-5-ND 685-C8051T616-GM 771131-C8051T616-GM C8051T616-GM 715-C8051T616-GM C8051T616-GM C8051T616-GM C8051T616-GM
Product Name Microcontrollers 8-bit 25MHz 16KB 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051T616-GM 8-bit Microcontrollers - MCU MCU 8-bit C8051T61x 8051 CISC 16KB EPROM 2.5V/3.3V 24-Pin QFN EP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 13x10b
RAM 1.25 KB 1.25 KB 16 KB 1.25 KB 1.25 KB 1.25 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7776AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details