8051 C8051F86x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
8051 C8051F86x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH
8-bit Microcontrollers - MCU 8051 25 MHz 2 kB 8-bit MCU
IC MCU 8BIT 8KB FLASH 16SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-5430-ND | C8051F863-C-GS | C8051F863-C-GS | C8051F863-C-GS |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | ||
| ROM | 8 KB | |||
| ROM Type | Flash |