Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C21334-24PVXA CY8C21334-24PVXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165789-CY8C21334-24 PVXA Series: PSOC1 CY8C21xxx Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: M8C Speed: 24MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 28x8b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C21334 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CY8C21334-24PVXAT; ; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165789-CY8C21334-24 PVXA Series: PSOC1 CY8C21xxx Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: M8C Speed: 24MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 28x8b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C21334 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CY8C21334-24PVXAT; ; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C21334-24PVXA - 1165789-CY8C21334-24PVXA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C21334-24PVXA
1165789-CY8C21334-24PVXA
Embedded - Embedded - Microcontrollers - CY8C21334-24PVXA 1165789-CY8C21334-24PVXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165789-CY8C21334-24 PVXA Series: PSOC1 CY8C21xxx Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: M8C Speed: 24MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 28x8b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C21334 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): CY8C21334-24PVXAT; ; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165789-CY8C21334-24PVXA
Series: PSOC1 CY8C21xxx
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 28x8b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.25 V
Family Name: CY8C21334
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): CY8C21334-24PVXAT; ;
Introduction Date: March 15, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C21334-24PVXA
8-bit Microcontrollers - MCU CY8C21334-24PVXA
8-bit Microcontrollers - MCU 16 I/O 8k FLASH 512 BYTES RAM

8-bit Microcontrollers - MCU 16 I/O 8k FLASH 512 BYTES RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C21334-24PVXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C21334-24PVXA
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C21334-24PVXA
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165789-CY8C21334-24PVXA CY8C21334-24PVXA CY8C21334-24PVXA
Product Name Embedded - Embedded - Microcontrollers - CY8C21334-24PVXA 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 24 MHz 24 MHz
RAM 8 KB 512 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.25 volts 5.25 to 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details