Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C21312-12PVXE CY8C21312-12PVXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867793-CY8C21312-12P VXE Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-SSOP Core Processor: M8C Speed: 12MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C21312 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 990 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C21312-12PVXE, 428-3178, CY8C2131212PVXE
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867793-CY8C21312-12P VXE Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-SSOP Core Processor: M8C Speed: 12MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C21312 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 990 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C21312-12PVXE, 428-3178, CY8C2131212PVXE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C21312-12PVXE - 867793-CY8C21312-12PVXE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C21312-12PVXE
867793-CY8C21312-12PVXE
Embedded - Embedded - Microcontrollers - CY8C21312-12PVXE 867793-CY8C21312-12PVXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867793-CY8C21312-12P VXE Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 125°C (TA) Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-SSOP Core Processor: M8C Speed: 12MHz Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C21312 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 990 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C21312-12PVXE, 428-3178, CY8C2131212PVXE

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867793-CY8C21312-12PVXE
Series: PSOC®1 CY8C21xxx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: M8C series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 20-SSOP
Core Processor: M8C
Speed: 12MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.25V
Family Name: CY8C21312
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 990
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -CY8C21312-12PVXE, 428-3178, CY8C2131212PVXE

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C21312-12PVXE
8-bit Microcontrollers - MCU CY8C21312-12PVXE
8-bit Microcontrollers - MCU CAPSENSE CONTROLLER

8-bit Microcontrollers - MCU CAPSENSE CONTROLLER

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C21312-12PVXE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C21312-12PVXE
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C21312-12PVXE
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867793-CY8C21312-12PVXE CY8C21312-12PVXE CY8C21312-12PVXE
Product Name Embedded - Embedded - Microcontrollers - CY8C21312-12PVXE 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Clock Speed 12 MHz 12 MHz
RAM 8 KB 512 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.25 volts 5.25 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details