Silicon Labs 8-bit 25MHz Embedded Microcontroller MCU C8051F931-G-GMR

Description
8-Bit MCU, 25MHz, FLASH, 16 I/O, PQCC24 Product overview: C8051F931-G-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F931-G-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 25MHz, FLASH, 16 I/O, PQCC24 Product overview: C8051F931-G-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F931-G-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz Embedded Microcontroller MCU
685-C8051F931-G-GMR
8-bit 25MHz Embedded Microcontroller MCU 685-C8051F931-G-GMR
8-Bit MCU, 25MHz, FLASH, 16 I/O, PQCC24 Product overview: C8051F931-G-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F931-G-GMR can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 16 I/O, PQCC24 Product overview: C8051F931-G-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F931-G-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F931-G-GMR - 914629-C8051F931-G-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F931-G-GMR
914629-C8051F931-G-GMR
Embedded - Embedded - Microcontrollers - C8051F931-G-GMR 914629-C8051F931-G-GMR
Manufacturer: Silicon Labs Win Source Part Number: 914629-C8051F931-G-G MR Series: C8051F9xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH Core Processor: 8051 Speed: 25MHz Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 15x10b Oscillator Type: Internal Supply Voltage: 0.9V ~ 3.6V Family Name: C8051F931 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-4736-6, 336-4736-2, 336-4736-1, C8051F931-G-GMR-ND

Manufacturer: Silicon Labs
Win Source Part Number: 914629-C8051F931-G-GMR
Series: C8051F9xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH
Core Processor: 8051
Speed: 25MHz
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 15x10b
Oscillator Type: Internal
Supply Voltage: 0.9V ~ 3.6V
Family Name: C8051F931
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-4736-6, 336-4736-2, 336-4736-1, C8051F931-G-GMR-ND

Buy Now Datasheet
Microcontrollers - 336-4736-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4736-6-ND
Microcontrollers 336-4736-6-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 336-4736-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4736-2-ND
Microcontrollers 336-4736-2-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 336-4736-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4736-1-ND
Microcontrollers 336-4736-1-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F931-G-GMR
8-bit Microcontrollers - MCU C8051F931-G-GMR
8-bit Microcontrollers - MCU 64KB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN24

8-bit Microcontrollers - MCU 64KB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN24

Buy Now Datasheet
Microcontrollers - C8051F931-G-GMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F931-G-GMR
Microcontrollers C8051F931-G-GMR
IC MCU 8BIT 64KB FLASH 24QFN

IC MCU 8BIT 64KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - C8051F931-G-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F931-G-GMR
Microcontrollers C8051F931-G-GMR
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - C8051F931-G-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F931-G-GMR
Embedded - Microcontrollers C8051F931-G-GMR
IC MCU 8BIT 64KB FLASH 24QFN

IC MCU 8BIT 64KB FLASH 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F931-G-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F931-G-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F931-G-GMR
IC MCU 8BIT 64KB FLASH 24QFN

IC MCU 8BIT 64KB FLASH 24QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F931-G-GMR 914629-C8051F931-G-GMR 336-4736-6-ND C8051F931-G-GMR C8051F931-G-GMR C8051F931-G-GMR C8051F931-G-GMR C8051F931-G-GMR
Product Name 8-bit 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F931-G-GMR Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Supply Voltage 1.8 to ? volts 0.9000 to 3.6 volts 0.9000 to 3.6 volts 0.9000 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 64 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers