8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)
IC MCU 8BIT 2KB OTP 20QFN
8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)
8-bit Microcontrollers - MCU 2kB OTP/768B RAM, QFN20 OTP version of F335-GM
IC MCU 8BIT 2KB OTP 20QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051T635-GMR-ND | C8051T635-GMR | C8051T635-GMR | C8051T635-GMR | C8051T635-GMR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM | 2 KB | ||||
| ROM Type | OTP | OTP; OTP |