ilicon Labs’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution.
The C8051T62x/T32x EPROM-based memory family is ideal for cost-sensitive applications requiring robust analog and digital peripherals and high performance processing capabilities. The USB MCUs feature an on-board, fully integrated universal serial bus (USB) 2.0, function controller and transceiver. No external resistors, crystal or voltage regulator are required. Best-in-class, on-chip analog peripherals include a multi-channel high performance ADC up to 500 Ksps, comparators and internal voltage reference (non-ADC versions are also available).
Some members of the C8051T62x/T32x family are pin and code compatible with the C8051F32x flash-based devices offering a migration path for cost-sensitive applications.
Features:
8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 32-QFN (5x5)
8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 32-QFN (5x5)
8-bit Microcontrollers - MCU MCU 8051 48 MHz 16 kB OTP 8-bit MCU
IC MCU 8BIT 16KB OTP 32QFN
IC MCU 8BIT 16KB OTP 32QFN
| Silicon Labs | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051T621-GM | 336-2040-ND | C8051T621-GM | C8051T621-GM | C8051T621-GM | C8051T621-GM |
| Product Name | C8051T62x/T32x USB Microcontroller | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | New | Removed; Obsolete | Removed; Obsolete | |||
| Bits | 16 Bit | |||||
| Number | 0.0 | |||||
| RAM | 1.28 KB | 1.25 KB | 1.25 KB | 1.25 KB |