Silicon Labs Microcontrollers C8051F980-C-GM

Description
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
Request a Quote Datasheet
Description
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F980-C-GM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F980-C-GM-ND
Microcontrollers C8051F980-C-GM-ND
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet
Embedded Microcontroller MCU - 685-C8051F980-C-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-C8051F980-C-GM
Embedded Microcontroller MCU 685-C8051F980-C-GM
Microcontroller, Product overview: C8051F980-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F980-C-GM can be used for catalog matching and distributor lookup.

Microcontroller, Product overview: C8051F980-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F980-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1041778-C8051F980-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1041778-C8051F980-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1041778-C8051F980-C-GM
Win Source Part Number: 1041778-C8051F980-C- GM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C8051F9xx Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Standard Package: 100 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 9x12b Oscillator Type: Internal Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): C8051F981-C-GM; C8051F981-C-GMR; C8051F990-C-GMR; XC8662FRIBEKXUMA1; XC8662FRIBEFXUMA1; XC8662FRABEKXUMA1; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: -C8051F980-C Base Product Number: C8051F980

Win Source Part Number: 1041778-C8051F980-C-GM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F9xx
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 9x12b
Oscillator Type: Internal
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): C8051F981-C-GM; C8051F981-C-GMR; C8051F990-C-GMR; XC8662FRIBEKXUMA1; XC8662FRIBEFXUMA1; XC8662FRABEKXUMA1;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: -C8051F980-C
Base Product Number: C8051F980

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F980-C-GM
8-bit Microcontrollers - MCU C8051F980-C-GM
8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, QFN20

8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, QFN20

Buy Now Datasheet
Microcontrollers - C8051F980-C-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F980-C-GM
Microcontrollers C8051F980-C-GM
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - C8051F980-C-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F980-C-GM
Embedded - Microcontrollers C8051F980-C-GM
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F980-C-GM-ND 685-C8051F980-C-GM 1041778-C8051F980-C-GM C8051F980-C-GM C8051F980-C-GM C8051F980-C-GM
Product Name Microcontrollers Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 9x12b
RAM 0.5120 KB 8 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details