Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C20524-12PVXIT

Description
Win Source Part Number: 977353-CY8C20524-12P VXIT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC®1 CY8C20xxx Core Processor: M8C Speed: 12MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY8C20524-12PVX ITDKR,2015-CY8C20524 -12PVXITCT,2015-CY8C 20524-12PVXITTR Base Product Number: CY8C20524
Request a Quote Datasheet
Description
Win Source Part Number: 977353-CY8C20524-12P VXIT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC®1 CY8C20xxx Core Processor: M8C Speed: 12MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY8C20524-12PVX ITDKR,2015-CY8C20524 -12PVXITCT,2015-CY8C 20524-12PVXITTR Base Product Number: CY8C20524
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 977353-CY8C20524-12PVXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
977353-CY8C20524-12PVXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers 977353-CY8C20524-12PVXIT
Win Source Part Number: 977353-CY8C20524-12P VXIT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PSOC®1 CY8C20xxx Core Processor: M8C Speed: 12MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-CY8C20524-12PVX ITDKR,2015-CY8C20524 -12PVXITCT,2015-CY8C 20524-12PVXITTR Base Product Number: CY8C20524

Win Source Part Number: 977353-CY8C20524-12PVXIT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PSOC®1 CY8C20xxx
Core Processor: M8C
Speed: 12MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LVD, POR, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-CY8C20524-12PVXITDKR,2015-CY8C20524-12PVXITCT,2015-CY8C20524-12PVXITTR
Base Product Number: CY8C20524

Buy Now Datasheet
 - CY8C20524-12PVXIT - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS, PDSO28

Multifunction Peripheral, CMOS, PDSO28

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20524-12PVXIT
8-bit Microcontrollers - MCU CY8C20524-12PVXIT
8-bit Microcontrollers - MCU PSoC,24I/O, 8k Fsh 512 bytes RAM

8-bit Microcontrollers - MCU PSoC,24I/O, 8k Fsh 512 bytes RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 977353-CY8C20524-12PVXIT CY8C20524-12PVXIT CY8C20524-12PVXIT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 12 MHz
RAM 8 KB
ROM Type Flash; FLASH
Supply Voltage 2.4 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details