Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20646A-24LTXI CY8C20646A-24LTXI

Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C20646A-24LTXI - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20646A-24LTXI - 080268-CY8C20646A-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20646A-24LTXI
080268-CY8C20646A-24LTXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20646A-24LTXI 080268-CY8C20646A-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080268-CY8C20646A-24 LTXI Packaging: Tray Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 36 Program Memory Type: FLASH (16 kB) Controller Series: CY8C20xx6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8S105C4T3; C8051F714-GMR; CY8C20646A-24LTXI; C8051F584-AQR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080268-CY8C20646A-24LTXI
Packaging: Tray
Core Processor: M8C
Applications: Capacitive Sensing
Mounting: SMD (SMT)
Number of I/O: 36
Program Memory Type: FLASH (16 kB)
Controller Series: CY8C20xx6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): STM8S105C4T3; C8051F714-GMR; CY8C20646A-24LTXI; C8051F584-AQR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20646A-24LTXI
8-bit Microcontrollers - MCU CY8C20646A-24LTXI
8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 33 I/O

8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 33 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20646A-24LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20646A-24LTXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20646A-24LTXI
MCU 16K FLASH 2K SRAM 48QFN

MCU 16K FLASH 2K SRAM 48QFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C20646A-24LTXI 080268-CY8C20646A-24LTXI CY8C20646A-24LTXI CY8C20646A-24LTXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20646A-24LTXI 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete Active Removed
Package Type Other; LCC48 Other; 48-QFN (7x7)
RAM 16 KB 2 KB
ROM Type Flash; FLASH (16 kB)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMB60288KNUMA2 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details