Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867799-CY8C21512-24P
Series: PSOC®1 CY8C21xxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SSOP
Core Processor: M8C
Speed: 24MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.25V
Family Name: CY8C21512
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -CY8C21512-24PVXA, CY8C2151224PVXA
IC MCU 8BIT 8KB FLASH 28SSOP
8-bit Microcontrollers - MCU 24 I/O 8K FLASH 512 BYTES SRAM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 867799-CY8C21512-24PVXA | CY8C21512-24PVXA | CY8C21512-24PVXA |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C21512-24PVXA | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 8 KB | 512 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 3 to 5.25 volts | 5.25 to 3 volts |