Silicon Labs Embedded - Embedded - Microcontrollers - C8051T601-GM C8051T601-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 812934-C8051T601-GM Packaging: Tube Mounting Style: SMD Core Processor: 8051 Speed: 25MHz Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 8 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 122 MSL Level: 1 (Unlimited) Part Number Series: C8051T60 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 812934-C8051T601-GM Packaging: Tube Mounting Style: SMD Core Processor: 8051 Speed: 25MHz Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 8 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 122 MSL Level: 1 (Unlimited) Part Number Series: C8051T60 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - C8051T601-GM - 812934-C8051T601-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051T601-GM
812934-C8051T601-GM
Embedded - Embedded - Microcontrollers - C8051T601-GM 812934-C8051T601-GM
Manufacturer: Silicon Labs Win Source Part Number: 812934-C8051T601-GM Packaging: Tube Mounting Style: SMD Core Processor: 8051 Speed: 25MHz Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 8 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 11-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 122 MSL Level: 1 (Unlimited) Part Number Series: C8051T60 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 812934-C8051T601-GM
Packaging: Tube
Mounting Style: SMD
Core Processor: 8051
Speed: 25MHz
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 8
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
RAM Size: 256 x 8
Oscillator Type: Internal
Supplier Device Package: 11-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 122
MSL Level: 1 (Unlimited)
Part Number Series: C8051T60
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 25MHz 8KB 3.6V Embedded Microcontroller MCU
685-C8051T601-GM
8-bit 25MHz 8KB 3.6V Embedded Microcontroller MCU 685-C8051T601-GM
8-Bit 8051 MCU, 25MHz, 8KB OTP, QFN, I2C, UART, 3.6V Product overview: C8051T601-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T601-GM can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 25MHz, 8KB OTP, QFN, I2C, UART, 3.6V Product overview: C8051T601-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T601-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-1652-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1652-5-ND
Microcontrollers 336-1652-5-ND
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)

8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)

Buy Now Datasheet
Microcontrollers - C8051T601-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051T601-GM
Microcontrollers C8051T601-GM
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)

8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051T601-GM
8-bit Microcontrollers - MCU C8051T601-GM
8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 8 kB 8-bit MCU

8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 8 kB 8-bit MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051T601-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051T601-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051T601-GM
IC MCU 8BIT 8KB OTP 11QFN

IC MCU 8BIT 8KB OTP 11QFN

Supplier's Site
Embedded - Microcontrollers - C8051T601-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051T601-GM
Embedded - Microcontrollers C8051T601-GM
IC MCU 8BIT 8KB OTP 11QFN

IC MCU 8BIT 8KB OTP 11QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 812934-C8051T601-GM 685-C8051T601-GM 336-1652-5-ND C8051T601-GM C8051T601-GM C8051T601-GM C8051T601-GM
Product Name Embedded - Embedded - Microcontrollers - C8051T601-GM 8-bit 25MHz 8KB 3.6V Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 8 KB 0.2500 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type OTP; OTP OTP OTP; OTP
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers