Silicon Labs Microcontrollers C8051F971-A-GM

Description
CIP-51™ C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet
Description
CIP-51™ C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-3003-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3003-5-ND
Microcontrollers 336-3003-5-ND
CIP-51™ C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

CIP-51™ C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded Microcontroller MCU - 685-C8051F971-A-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-C8051F971-A-GM
Embedded Microcontroller MCU 685-C8051F971-A-GM
Microcontroller, CMOS, Product overview: C8051F971-A-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F971-A-GM can be used for catalog matching and distributor lookup.

Microcontroller, CMOS, Product overview: C8051F971-A-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F971-A-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F971-A-GM - 865701-C8051F971-A-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F971-A-GM
865701-C8051F971-A-GM
Embedded - Embedded - Microcontrollers - C8051F971-A-GM 865701-C8051F971-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 865701-C8051F971-A-G M Series: C8051F9xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CIP-51™ series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-QFN (5x5) Core Processor: CIP-51™ Speed: 25MHz Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I²C/SMBus, I²C Slave, SPI, UART/USART Peripherals: CapSense, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Part Status: Not For New Designs Family Name: C8051F971 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Other Part Number: 336-3003-5, C8051F971-GM

Manufacturer: Silicon Labs
Win Source Part Number: 865701-C8051F971-A-GM
Series: C8051F9xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CIP-51™ series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
Core Processor: CIP-51™
Speed: 25MHz
Package: Tube
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I²C/SMBus, I²C Slave, SPI, UART/USART
Peripherals: CapSense, DMA, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Not For New Designs
Family Name: C8051F971
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: 336-3003-5, C8051F971-GM

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F971-A-GM
8-bit Microcontrollers - MCU C8051F971-A-GM
8-bit Microcontrollers - MCU 8051 25 MHz 32 kB flash 8 kB RAM low power cap sense 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 32 kB flash 8 kB RAM low power cap sense 8-bit MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F971-A-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F971-A-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F971-A-GM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
C8051F971-A-GM
Embedded - Microcontrollers C8051F971-A-GM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Microcontrollers - C8051F971-A-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F971-A-GM
Microcontrollers C8051F971-A-GM
CIP-51™ C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

CIP-51™ C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - C8051F971-A-GM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F971-A-GM
Microcontrollers C8051F971-A-GM
IC MCU 8BIT 32KB FLASH 32QFN

IC MCU 8BIT 32KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-3003-5-ND 685-C8051F971-A-GM 865701-C8051F971-A-GM C8051F971-A-GM C8051F971-A-GM C8051F971-A-GM C8051F971-A-GM C8051F971-A-GM
Product Name Microcontrollers Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F971-A-GM 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 28x10b
RAM 8 KB 32 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers