ilicon Labs’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution.
The C8051T62x/T32x EPROM-based memory family is ideal for cost-sensitive applications requiring robust analog and digital peripherals and high performance processing capabilities. The USB MCUs feature an on-board, fully integrated universal serial bus (USB) 2.0, function controller and transceiver. No external resistors, crystal or voltage regulator are required. Best-in-class, on-chip analog peripherals include a multi-channel high performance ADC up to 500 Ksps, comparators and internal voltage reference (non-ADC versions are also available).
Some members of the C8051T62x/T32x family are pin and code compatible with the C8051F32x flash-based devices offering a migration path for cost-sensitive applications.
Features:
8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)
Manufacturer: Silicon Labs
Win Source Part Number: 1158627-C8051T327-GM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
8-Bit MCU, 48MHz, 16KB OTP/FLASH, 1.25KB RAM, QFN-28 Product overview: C8051T327-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 16KB, 1.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 16KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T327-GM can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB OTP 28QFN
8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)
IC MCU 8BIT 16KB OTP 28QFN
MCU 8-bit C8051T32x 8051 CISC 16KB EPROM 3V 28-Pin QFN EP
8-bit Microcontrollers - MCU MCU 8051 48 MHz 16 kB 8-bit MCU
| Silicon Labs | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051T327-GM | 336-2038-ND | 1158627-C8051T327-GM | 685-C8051T327-GM | C8051T327-GM | C8051T327-GM | C8051T327-GM | 715-C8051T327-GM | C8051T327-GM |
| Product Name | C8051T62x/T32x USB Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - C8051T327-GM | 8-bit 48MHz 16KB 1.25KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | MCU 8-bit C8051T32x 8051 CISC 16KB EPROM 3V 28-Pin QFN EP | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Life Cycle Stage | New | Declining; Not For New Designs | Declining; Not For New Designs | Declining; Not For New Designs | |||||
| Bits | 16 Bit | ||||||||
| Number | 0.0 | 4 | |||||||
| RAM | 1.28 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB |