Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20347S-24LQXIT CY8C20347S-24LQXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867789-CY8C20347S-24 LQXIT Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Reel - TR Package: 24-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 20 Program Memory Type: FLASH (16kB) Part Status: Obsolete Family Name: CY8C20347 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CY8C20347S-24LQXIT-N D, 2832-CY8C20347S-24LQ XITTR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867789-CY8C20347S-24 LQXIT Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Reel - TR Package: 24-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 20 Program Memory Type: FLASH (16kB) Part Status: Obsolete Family Name: CY8C20347 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CY8C20347S-24LQXIT-N D, 2832-CY8C20347S-24LQ XITTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20347S-24LQXIT - 867789-CY8C20347S-24LQXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20347S-24LQXIT
867789-CY8C20347S-24LQXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20347S-24LQXIT 867789-CY8C20347S-24LQXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867789-CY8C20347S-24 LQXIT Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Reel - TR Package: 24-UFQFN Exposed Pad Mounting: Surface Mount Number of I/O: 20 Program Memory Type: FLASH (16kB) Part Status: Obsolete Family Name: CY8C20347 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CY8C20347S-24LQXIT-N D, 2832-CY8C20347S-24LQ XITTR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867789-CY8C20347S-24LQXIT
Series: CapSense® Controllers
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: Reel - TR
Package: 24-UFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 20
Program Memory Type: FLASH (16kB)
Part Status: Obsolete
Family Name: CY8C20347
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: CY8C20347S-24LQXIT-ND, 2832-CY8C20347S-24LQXITTR

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20347S-24LQXIT
8-bit Microcontrollers - MCU CY8C20347S-24LQXIT
8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense

8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY8C20347S-24LQXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY8C20347S-24LQXIT
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY8C20347S-24LQXIT
MICROPROCESSOR CIRCUIT, CMOS

MICROPROCESSOR CIRCUIT, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867789-CY8C20347S-24LQXIT CY8C20347S-24LQXIT CY8C20347S-24LQXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20347S-24LQXIT 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
RAM 16 KB 2 KB
ROM Type Flash; FLASH (16kB)
I/O Ports 20
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
 - C161SL25MAABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers