8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP
IC MCU 8BIT 128KB FLASH 80TQFP
IC MCU 8BIT 128KB FLASH 80TQFP
8-bit Microcontrollers - MCU 128kB/8kB RAM, DC-DC buck, LCD, AES, QFP80
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-5171-2-ND | C8051F960-B-GQR | C8051F960-B-GQR | C8051F960-B-GQR | C8051F960-B-GQR | C8051F960-B-GQR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x10b/12b | |||||
| RAM | 8.25 KB | 8.25 KB | 8.25 KB | 8.25 KB | ||
| ROM | 128 KB |