8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 8051 25 MHz 64 kB LP AES LCD 8-bit MCU
IC MCU 8BIT 32KB FLASH 80TQFP
IC MCU 8BIT 32KB FLASH 80TQFP
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F966-B-GQ-ND | C8051F966-B-GQ | C8051F966-B-GQ | C8051F966-B-GQ | C8051F966-B-GQ |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 16x10b/12b | ||||
| RAM | 8.25 KB | 8.25 KB | 8.25 KB | ||
| ROM | 32 KB |