Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| 1500 Vdc - In-Line Solar Fuses | |
| 1500 Vdc Solar Fuse | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF015CN | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF03.5CN | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF030CN | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1500 VDC Fuses - Series: SPXVS - SPXVS025 | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1500 VDC Fuses - Series: SPXVS - SPXVS030 | |
| Our PolySwitch families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and... | |
| The Littelfuse SPXC solar string fuse is designed specifically for 1-4 A 1500 Vdc applications. | |
| The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000... | |
| The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-4 A 1500 Vdc applications. | |
| The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. | |
| The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating | |
| The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems. This family of Midget style fuses (10x38 mm) can safely protect PV (photovoltaic)... | |
| The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems.This family of Midget style fuses (10 x 38 mm) can safely protect PV... | |
| TLN001 is a Telecommunications fuse with an ampere rating of 1. | |
| TLN003 is a Telecommunications fuse with an ampere rating of 3. | |
| TLN005 is a Telecommunications fuse with an ampere rating of 5. | |
| TLN006 is a Telecommunications fuse with an ampere rating of 6. | |
| TLN010 is a Telecommunications fuse with an ampere rating of 10. | |
| TLN015 is a Telecommunications fuse with an ampere rating of 15. | |
| TLN020 is a Telecommunications fuse with an ampere rating of 20. | |
| TLN025 is a Telecommunications fuse with an ampere rating of 25. | |
| TLN030 is a Telecommunications fuse with an ampere rating of 30. | |
| TLN035 is a Telecommunications fuse with an ampere rating of 35. | |
| TLN040 is a Telecommunications fuse with an ampere rating of 40. | |
| TLN045 is a Telecommunications fuse with an ampere rating of 45. | |
| TLN050 is a Telecommunications fuse with an ampere rating of 50. | |
| TLN060 is a Telecommunications fuse with an ampere rating of 60. | |
| TLN070 is a Telecommunications fuse with an ampere rating of 70. | |
| TLN080 is a Telecommunications fuse with an ampere rating of 80. | |
| TLN090 is a Telecommunications fuse with an ampere rating of 90. | |
| TLN100 is a Telecommunications fuse with an ampere rating of 100. | |
| TLN110 is a Telecommunications fuse with an ampere rating of 110. | |
| TLN125 is a Telecommunications fuse with an ampere rating of 125. | |
| TLN150 is a Telecommunications fuse with an ampere rating of 150. | |
| TLN175 is a Telecommunications fuse with an ampere rating of 175. | |
| TLN200 is a Telecommunications fuse with an ampere rating of 200. | |
| TLN225 is a Telecommunications fuse with an ampere rating of 225. | |
| TLN250 is a Telecommunications fuse with an ampere rating of 250. | |
| TLN300 is a Telecommunications fuse with an ampere rating of 300. | |
| TLN350 is a Telecommunications fuse with an ampere rating of 350. | |
| TLN400 is a Telecommunications fuse with an ampere rating of 400. | |
| TLN450 is a Telecommunications fuse with an ampere rating of 450. | |
| TLN500 is a Telecommunications fuse with an ampere rating of 500. | |
| TLN600 is a Telecommunications fuse with an ampere rating of 600. | |
| TLO Fuses are medium time-delay Edison-base fuses designed for general-purpose branch-circuit protection. See TOO and SOO fuses for motor protection. Use for replacement purposes only. | |
| TLS001 is a Telecommunications fuse with an ampere rating of 1. | |
| TLS001L is a Telecommunications fuse with an ampere rating of 1. | |
| TLS001LB is a Telecommunications fuse with an ampere rating of 1. | |
| TLS001LS is a Telecommunications fuse with an ampere rating of 1. | |
| TLS001LSA is a Telecommunications fuse with an ampere rating of 1. | |
| TLS001V is a Telecommunications fuse with an ampere rating of 1. | |
| TLS002 is a Telecommunications fuse with an ampere rating of 2. | |
| TLS002L is a Telecommunications fuse with an ampere rating of 2. | |
| TLS002LB is a Telecommunications fuse with an ampere rating of 2. | |
| TLS002LS is a Telecommunications fuse with an ampere rating of 2. | |
| TLS002LSA is a Telecommunications fuse with an ampere rating of 2. | |
| TLS002V is a Telecommunications fuse with an ampere rating of 2. | |
| TLS003 is a Telecommunications fuse with an ampere rating of 3. | |
| TLS003L is a Telecommunications fuse with an ampere rating of 3. | |
| TLS003LB is a Telecommunications fuse with an ampere rating of 3. | |
| TLS003LS is a Telecommunications fuse with an ampere rating of 3. | |
| TLS003LSA is a Telecommunications fuse with an ampere rating of 3. | |
| TLS003V is a Telecommunications fuse with an ampere rating of 3. | |
| TLS005 is a Telecommunications fuse with an ampere rating of 5. | |
| TLS005L is a Telecommunications fuse with an ampere rating of 5. | |
| TLS005LB is a Telecommunications fuse with an ampere rating of 5. | |
| TLS005LS is a Telecommunications fuse with an ampere rating of 5. | |
| TLS005LSA is a Telecommunications fuse with an ampere rating of 5. | |
| TLS005V is a Telecommunications fuse with an ampere rating of 5. | |
| TLS006 is a Telecommunications fuse with an ampere rating of 6. | |
| TLS006L is a Telecommunications fuse with an ampere rating of 6. | |
| TLS006LB is a Telecommunications fuse with an ampere rating of 6. | |
| TLS006LS is a Telecommunications fuse with an ampere rating of 6. | |
| TLS006LSA is a Telecommunications fuse with an ampere rating of 6. | |
| TLS006V is a Telecommunications fuse with an ampere rating of 6. | |
| TLS010 is a Telecommunications fuse with an ampere rating of 10. | |
| TLS010L is a Telecommunications fuse with an ampere rating of 10. | |
| TLS010LB is a Telecommunications fuse with an ampere rating of 10. | |
| TLS010LS is a Telecommunications fuse with an ampere rating of 10. | |
| TLS010LSA is a Telecommunications fuse with an ampere rating of 10. | |
| TLS010V is a Telecommunications fuse with an ampere rating of 10. | |
| TLS015 is a Telecommunications fuse with an ampere rating of 15. | |
| TLS015L is a Telecommunications fuse with an ampere rating of 15. | |
| TLS015LB is a Telecommunications fuse with an ampere rating of 15. | |
| TLS015LS is a Telecommunications fuse with an ampere rating of 15. | |
| TLS015LSA is a Telecommunications fuse with an ampere rating of 15. | |
| TLS015V is a Telecommunications fuse with an ampere rating of 15. | |
| TLS020 is a Telecommunications fuse with an ampere rating of 20. | |
| TLS020L is a Telecommunications fuse with an ampere rating of 20. | |
| TLS020LS is a Telecommunications fuse with an ampere rating of 20. | |
| TLS020LSA is a Telecommunications fuse with an ampere rating of 20. | |
| TLS020V is a Telecommunications fuse with an ampere rating of 20. | |
| TLS025 is a Telecommunications fuse with an ampere rating of 25. | |
| TLS025L is a Telecommunications fuse with an ampere rating of 25. | |
| TLS025LB is a Telecommunications fuse with an ampere rating of 25. | |
| TLS025LS is a Telecommunications fuse with an ampere rating of 25. | |
| TLS025LSA is a Telecommunications fuse with an ampere rating of 25. | |
| TLS025V is a Telecommunications fuse with an ampere rating of 25. | |
| TLS030 is a Telecommunications fuse with an ampere rating of 30. | |
| TLS030L is a Telecommunications fuse with an ampere rating of 30. | |
| TLS030LB is a Telecommunications fuse with an ampere rating of 30. | |
| TLS030LS is a Telecommunications fuse with an ampere rating of 30. | |
| TLS030LSA is a Telecommunications fuse with an ampere rating of 30. | |
| TLS030V is a Telecommunications fuse with an ampere rating of 30. | |
| TLS035L is a Telecommunications fuse with an ampere rating of 35. | |
| TLS035LB is a Telecommunications fuse with an ampere rating of 35. | |
| TLS035LR is a Telecommunications fuse with an ampere rating of 35. | |
| TLS035LS is a Telecommunications fuse with an ampere rating of 35. | |
| TLS035LSA is a Telecommunications fuse with an ampere rating of 35. | |
| TLS035LSE is a Telecommunications fuse with an ampere rating of 35. | |
| TLS035V is a Telecommunications fuse with an ampere rating of 35. | |
| TLS040 is a Telecommunications fuse with an ampere rating of 40. | |
| TLS040L is a Telecommunications fuse with an ampere rating of 40. | |
| Unique OfferingThe SPFJ DC full range fuses are the first fuse in the electrical industry to be UL248-19 Listed and designed to protect photovoltaic (PV) applications at 1000 VDC and... |
| << Prev | Next >> |