Win Source Part Number: 1302307-SPNH100.XXDE
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPNH
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 10000
DC Cold Resistance: 0.00147 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.008" W x 2.008" H (131.20mm x 51.00mm x 51.00mm)
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100A
Mfr: Littelfuse Inc.
Other Names: 18-SPNH100.XXDE,-102
Approval Agency: CE, gPV, IEC, UL
100A AC 1.5kV DC Fuse Rectangular Bolt Mount
1500VDC 100 AMP PHOTOVOLTAIC FUS Product overview: SPNH100.XXDE from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH100.XXDE can be used for catalog matching and distributor lookup.
1500VDC 100 AMP PHOTOVOLTAIC FUS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1302307-SPNH100.XXDE | 18-SPNH100.XXDE-ND | 155-SPNH100.XXDE | SPNH100.XXDE |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | Bolt Mount | Bolt Mount | |
| Rated Voltage | 1500 volts | 1500 volts | ||
| Rated Current | 100 amps | 100 amps | 100 amps | 100 amps |