Littelfuse, Inc. 1500 Vdc Solar Fuse SPXVS006

Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet
Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc Solar Fuse - SPXVS006 - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc Solar Fuse
SPXVS006
1500 Vdc Solar Fuse SPXVS006
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXVS006
Product Name 1500 Vdc Solar Fuse
Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers