Littelfuse, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| 1000 V dc Solar String Fuse | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF001CN | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF002CN | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF006CN | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF008CN | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF010CN | |
| Fuses & Overcurrent Protection - Fuses - Solar Fuses - 1000 VDC Fuses - Series: SPF - SPF012CN | |
| SLO Fuses are medium time-delay Type S fuses for general-purpose branch-circuit protection. | |
| SOO Fuses are dual-element time delay Type S fuses designed for motor and motor branch-circuit protection; also suitable for all general purpose circuits. | |
| The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low... | |
| The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low... | |
| The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems. This family of Midget style fuses (10x38 mm) can safely protect PV (photovoltaic)... | |
| The SPF Solar Protection Fuse series has been specifically designed for the protection of photovoltaic (PV) systems.This family of Midget style fuses (10 x 38 mm) can safely protect PV... | |
| The unique design of Littelfuse’s compact SLC series Class G fuses provide additional time-delay over competitive products which increases system reliability.Compact Class G fuses were the first fuse series to... | |
| This product line is also designed for surfacemount applications. The products with 1812-mil footprint range in hold currents from 0.1 A to 2.6 A and voltage from 6 V to... | |
| This product line is designed for surface-mount applications with a range in hold currents from 50 mA to 1.5 A and voltages from 6 V to 30 V. These smaller... |
| << Prev | Next >> |