Littelfuse, Inc. Electrical, Specialty Fuses SPXV012.T

Description
12A AC 1.5kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
12A AC 1.5kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - SPXV012.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
SPXV012.T-ND
Electrical, Specialty Fuses SPXV012.T-ND
12A AC 1.5kV DC Fuse Cartridge Holder

12A AC 1.5kV DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302287-SPXV012.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302287-SPXV012.T
Circuit Protection - Electrical, Specialty Fuses 1302287-SPXV012.T
Win Source Part Number: 1302287-SPXV012.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXV Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 798 DC Cold Resistance: 0.0163 Ohms Applications: Solar (Photovoltaic) Standard Package: 10 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12A Mfr: Littelfuse Inc. Other Names: -SPXV012.T Approval Agency: CE, UR

Win Source Part Number: 1302287-SPXV012.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPXV
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 798
DC Cold Resistance: 0.0163 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 10
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12A
Mfr: Littelfuse Inc.
Other Names: -SPXV012.T
Approval Agency: CE, UR

Buy Now Datasheet
Singapore, Singapore
12A Circuit Protection Fuse
155-SPXV012.T
12A Circuit Protection Fuse 155-SPXV012.T
Fuse 12A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV012.T can be used for catalog matching and distributor lookup.

Fuse 12A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV012.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number SPXV012.T-ND 1302287-SPXV012.T 155-SPXV012.T
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses 12A Circuit Protection Fuse
Rated Current 12 amps 12 amps
Unlock Full Specs
to access all available technical data