Littelfuse, Inc. 1500 Vdc Solar Fuse SPXVS003

Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet
Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc Solar Fuse - SPXVS003 - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc Solar Fuse
SPXVS003
1500 Vdc Solar Fuse SPXVS003
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXVS003
Product Name 1500 Vdc Solar Fuse
Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 8 amps
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details