250A AC 1.5kV DC Fuse Rectangular Holder
Win Source Part Number: 1302294-SPNH250.X2XL
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPNH
Package: Box
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 73000
DC Cold Resistance: 0.00051 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Holder
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.362" W x 2.362" H (131.20mm x 60.00mm x 60.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250A
HTSUS: 8535.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-SPNH250.X2XL,1
Approval Agency: CE, gPV, IEC, UL
Fuse Solar 250A 1500V Holder Flat 126 X 60mm Ceramic Package Product overview: SPNH250.X2XL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 1500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 1500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH250.X2XL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 18-SPNH250.X2XL-ND | 1302294-SPNH250.X2XL | 155-SPNH250.X2XL |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | 250A 1500V Circuit Protection Fuse |
| Fuse Type | Blade | ||
| Approvals / Standards | UL; IEC | ||
| Rated Current | 250 amps | 250 amps | 250 amps |