350A 600V AC 1kV DC Fuse Cartridge Holder
Fuse Class J 350A 600V Bolt Tap 50.8 X 85.7mm Melamine CE/UL/VDE/cUL Product overview: SPFJ350.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ350.X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302315-SPFJ350.X
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPFJ
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 10kA DC
Melting I2t: 109799
DC Cold Resistance: 0.285 mOhms
Applications: Solar (Photovoltaic)
Class: J
Standard Package: 1
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 2.000" Dia x 7.126" L (50.80mm x 181.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350A
Mfr: Littelfuse Inc.
Other Names: F4141,-SPFJ350.X,SPF
Approval Agency: CE, cULus, UL, VDE
FUSE CARTRIDGE 350A 600VAC/1KVDC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4141-ND | 155-SPFJ350.X | 1302315-SPFJ350.X | SPFJ350.X |
| Product Name | Electrical, Specialty Fuses | 350A 600V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | |||
| Approvals / Standards | UL; VDE | RoHS | ||
| Rated Current | 350 amps | 350 amps | 350 amps | 350 amps |