Littelfuse, Inc. Electrical, Specialty Fuses SPFI006.T

Description
6A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
6A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-SPFI006.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPFI006.T-ND
Electrical, Specialty Fuses 5666-SPFI006.T-ND
6A AC 1kV DC Fuse Cartridge Holder

6A AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-SPFI006.T
Circuit Protection Fuse 155-SPFI006.T
IN-LINE SOLAR FUSE Product overview: SPFI006.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFI006.T can be used for catalog matching and distributor lookup.

IN-LINE SOLAR FUSE Product overview: SPFI006.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFI006.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302323-SPFI006.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302323-SPFI006.T
Circuit Protection - Electrical, Specialty Fuses 1302323-SPFI006.T
Win Source Part Number: 1302323-SPFI006.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFI Package: Bulk Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 20kA DC Cold Resistance: 0.0281 Ohms Applications: Solar (Photovoltaic) Standard Package: 10 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 0.406" Dia x 2.500" L (10.31mm x 63.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -SPFI006.T Approval Agency: CE, UR

Win Source Part Number: 1302323-SPFI006.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPFI
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 0.0281 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 10
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 0.406" Dia x 2.500" L (10.31mm x 63.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -SPFI006.T
Approval Agency: CE, UR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number 5666-SPFI006.T-ND 155-SPFI006.T 1302323-SPFI006.T
Product Name Electrical, Specialty Fuses Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Rated Current 6 amps 6 amps
Rated Breaking Capacity 20000 amps 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details