Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses SPFJ100.X

Description
Win Source Part Number: 1302322-SPFJ100.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFJ Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 20kA DC Cold Resistance: 1.243 mOhms Applications: Solar (Photovoltaic) Class: J Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100A Mfr: Littelfuse Inc. Other Names: -SPFJ100.X,SPFJ 100 Approval Agency: CE, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1302322-SPFJ100.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFJ Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 20kA DC Cold Resistance: 1.243 mOhms Applications: Solar (Photovoltaic) Class: J Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100A Mfr: Littelfuse Inc. Other Names: -SPFJ100.X,SPFJ 100 Approval Agency: CE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1302322-SPFJ100.X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302322-SPFJ100.X
Circuit Protection - Electrical, Specialty Fuses 1302322-SPFJ100.X
Win Source Part Number: 1302322-SPFJ100.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFJ Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 20kA DC Cold Resistance: 1.243 mOhms Applications: Solar (Photovoltaic) Class: J Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminal (Bolt) Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100A Mfr: Littelfuse Inc. Other Names: -SPFJ100.X,SPFJ 100 Approval Agency: CE, UL

Win Source Part Number: 1302322-SPFJ100.X
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPFJ
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 1.243 mOhms
Applications: Solar (Photovoltaic)
Class: J
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100A
Mfr: Littelfuse Inc.
Other Names: -SPFJ100.X,SPFJ 100
Approval Agency: CE, UL

Buy Now Datasheet
Electrical, Specialty Fuses - SPFJ100.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
SPFJ100.X-ND
Electrical, Specialty Fuses SPFJ100.X-ND
100A AC 1kV DC Fuse Cartridge Bolt Mount

100A AC 1kV DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Singapore, Singapore
1000V 100A Circuit Protection Fuse
155-SPFJ100.X
1000V 100A Circuit Protection Fuse 155-SPFJ100.X
Specialty Fuses 1000V 100A SOLAR FUSE Product overview: SPFJ100.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000V, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ100.X can be used for catalog matching and distributor lookup.

Specialty Fuses 1000V 100A SOLAR FUSE Product overview: SPFJ100.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1000V, 100A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ100.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Fuse, Fast Acting, 100A, 1Kvdc; Product Range Littelfuse - 64W7438 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 100A, 1Kvdc; Product Range Littelfuse
64W7438
Power Fuse, Fast Acting, 100A, 1Kvdc; Product Range Littelfuse 64W7438
POWER FUSE, FAST ACTING, 100A, 1KVDC; Product Range:POWR-GARD SPFJ Series; Fuse Current:100A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:38.1mm x 146.1mm; Fuse Size Imperial:1.5" x 5.75" RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 100A, 1KVDC; Product Range:POWR-GARD SPFJ Series; Fuse Current:100A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:38.1mm x 146.1mm; Fuse Size Imperial:1.5" x 5.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 1302322-SPFJ100.X SPFJ100.X-ND 155-SPFJ100.X 64W7438
Product Name Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses 1000V 100A Circuit Protection Fuse Power Fuse, Fast Acting, 100A, 1Kvdc; Product Range Littelfuse
Mounting Bolt Mount Bolt Mount
Rated Voltage 1000 volts 1000 volts 1000 volts
Rated Current 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data