Win Source Part Number: 1302288-SPXV010.T
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPXV
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 407
DC Cold Resistance: 0.0223 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 10
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Mfr: Littelfuse Inc.
Other Names: F11280,SPXV010.T,F11
Approval Agency: CE, UR
10A AC 1.5kV DC Fuse Cartridge Holder
Fuse 10A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV010.T can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1302288-SPXV010.T | 5666-SPXV010.T-ND | 155-SPXV010.T |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | 10A Circuit Protection Fuse |
| Mounting | Holder |