Littelfuse, Inc. Electrical, Specialty Fuses SPNH315.X3LDL

Description
315A AC 1.5kV DC Fuse Rectangular Bolt Mount
Request a Quote Datasheet
Description
315A AC 1.5kV DC Fuse Rectangular Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 18-SPNH315.X3LDL-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-SPNH315.X3LDL-ND
Electrical, Specialty Fuses 18-SPNH315.X3LDL-ND
315A AC 1.5kV DC Fuse Rectangular Bolt Mount

315A AC 1.5kV DC Fuse Rectangular Bolt Mount

Buy Now Datasheet
Singapore, Singapore
315A 1500V Circuit Protection Fuse
155-SPNH315.X3LDL
315A 1500V Circuit Protection Fuse 155-SPNH315.X3LDL
Fuse Solar 315A 1500V Bolt Tap 131 X 73mm Ceramic Package Product overview: SPNH315.X3LDL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315A, 1500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315A, 1500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH315.X3LDL can be used for catalog matching and distributor lookup.

Fuse Solar 315A 1500V Bolt Tap 131 X 73mm Ceramic Package Product overview: SPNH315.X3LDL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315A, 1500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 315A, 1500V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH315.X3LDL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302298-SPNH315.X3LDL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302298-SPNH315.X3LDL
Circuit Protection - Electrical, Specialty Fuses 1302298-SPNH315.X3LDL
Win Source Part Number: 1302298-SPNH315.X3LD L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPNH Fuse Type: Rectangular Voltage Rating - DC: 1.5 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30kA Applications: Solar (Photovoltaic) Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Rectangular, Blade Dimension: 5.165" L x 2.874" W x 2.874" H (131.20mm x 73.00mm x 73.00mm) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 315A Mfr: Littelfuse Inc. Other Names: -1024-SPNH315.X3LDL, 18-SPNH315.X3LDL Approval Agency: CE, gPV, IEC, UL

Win Source Part Number: 1302298-SPNH315.X3LDL
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPNH
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.874" W x 2.874" H (131.20mm x 73.00mm x 73.00mm)
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 315A
Mfr: Littelfuse Inc.
Other Names: -1024-SPNH315.X3LDL,18-SPNH315.X3LDL
Approval Agency: CE, gPV, IEC, UL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number 18-SPNH315.X3LDL-ND 155-SPNH315.X3LDL 1302298-SPNH315.X3LDL
Product Name Electrical, Specialty Fuses 315A 1500V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Mounting Bolt Mount Bolt Mount
Approvals / Standards UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solar PV Fuses - PV XL4 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 100 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers