Littelfuse, Inc. 1500 Vdc - Solar Fuses SPXV055

Description
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating
Datasheet
Description
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc - Solar Fuses - SPXV055 - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc - Solar Fuses
SPXV055
1500 Vdc - Solar Fuses SPXV055
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating

The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXV055
Product Name 1500 Vdc - Solar Fuses
Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers