Littelfuse, Inc. 1000 Vdc - In-Line Solar Fuse SPFI005

Description
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required
Datasheet
Description
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Vdc - In-Line Solar Fuse - SPFI005 - Littelfuse, Inc.
Rosemont, IL, United States
1000 Vdc - In-Line Solar Fuse
SPFI005
1000 Vdc - In-Line Solar Fuse SPFI005
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required

The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPFI005
Product Name 1000 Vdc - In-Line Solar Fuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110485 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers