Littelfuse, Inc. 1000 Vdc - In-Line Solar Fuse SPFI002

Description
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required
Datasheet
Description
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Vdc - In-Line Solar Fuse - SPFI002 - Littelfuse, Inc.
Rosemont, IL, United States
1000 Vdc - In-Line Solar Fuse
SPFI002
1000 Vdc - In-Line Solar Fuse SPFI002
The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required

The Littelfuse SPXI solar fuse is designed to integrate into an in-line assembly within a wire harness. The fuse provides photovoltaic (PV) protection that meets UL 248-19 for photovoltaic applications. The SPXI can be electrically insulated by either overmolding or using heat-shrink. Meets UL photovoltaic specifications 20 kA interrupting rating No fuse holder required

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPFI002
Product Name 1000 Vdc - In-Line Solar Fuse
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Auto Fuses - ATM -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 80 volts
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details