Littelfuse, Inc. 15V 1.75A Circuit Protection Fuse SRP175SF

Description
PTC RESET FUSE 15V 1.75A STRAP Product overview: SRP175SF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP175SF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 1.75A STRAP Product overview: SRP175SF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP175SF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.75A Circuit Protection Fuse
150-SRP175SF
15V 1.75A Circuit Protection Fuse 150-SRP175SF
PTC RESET FUSE 15V 1.75A STRAP Product overview: SRP175SF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP175SF can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 1.75A STRAP Product overview: SRP175SF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 1.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP175SF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SRP175SF - 795414-SRP175SF - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SRP175SF
795414-SRP175SF
PTC Resettable Fuses - SRP175SF 795414-SRP175SF
Manufacturer: Littelfuse Inc. Win Source Part Number: 795414-SRP175SF Series: PolySwitch, SRP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 3.8A Time to Trip: 5s Categories: Circuit Protection Dimension: 0.866" L x 0.199" W (22.00mm x 5.05mm) Current - Hold (Ih) (Maximum): 1.75A Thickness (Maximum): 0.039" (1.00mm) Resistance - Initial (Ri) (Minimum): 50 mOhm Resistance - Post Trip (R1) (Maximum): 120 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 795414-SRP175SF
Series: PolySwitch, SRP
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 15V
Current - Max: 100A
Current - Trip (It): 3.8A
Time to Trip: 5s
Categories: Circuit Protection
Dimension: 0.866" L x 0.199" W (22.00mm x 5.05mm)
Current - Hold (Ih) (Maximum): 1.75A
Thickness (Maximum): 0.039" (1.00mm)
Resistance - Initial (Ri) (Minimum): 50 mOhm
Resistance - Post Trip (R1) (Maximum): 120 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - SRP175SF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SRP175SF
Circuit Protection - PTC Resettable Fuses SRP175SF
PTC RESET FUSE 15V 1.75A STRAP

PTC RESET FUSE 15V 1.75A STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-SRP175SF 795414-SRP175SF SRP175SF
Product Name 15V 1.75A Circuit Protection Fuse PTC Resettable Fuses - SRP175SF Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details