Littelfuse, Inc. 1500 Vdc - Solar Fuses SPXV010

Description
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating
Datasheet
Description
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc - Solar Fuses - SPXV010 - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc - Solar Fuses
SPXV010
1500 Vdc - Solar Fuses SPXV010
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating

The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXV010
Product Name 1500 Vdc - Solar Fuses
Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers