Specialty Fuses 1000VDC 200A PV Special Product overview: SPFJ200.XXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ200.XXL can be used for catalog matching and distributor lookup.
200A 600V AC 1kV DC Fuse Cartridge Bolt Mount
Win Source Part Number: 1302313-SPFJ200.XXL
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPFJ
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Melting I2t: 34053
DC Cold Resistance: 0.46 mOhms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminal (Bolt)
Dimension: 1.500" Dia x 3.012" L (38.10mm x 76.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -SPFJ200.XXL,SPFJ 200L,SPFJ 200 L
Approval Agency: CE, UL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-SPFJ200.XXL | 5666-SPFJ200.XXL-ND | 1302313-SPFJ200.XXL |
| Product Name | 200A Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | UL | |
| Rated Voltage | 1000 volts | 600 volts | |
| Rated Current | 200 amps | 200 amps | 200 amps |