Win Source Part Number: 1302296-SPNH125.X
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPNH
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 15000
DC Cold Resistance: 0.00107 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Holder
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.008" W x 2.008" H (131.20mm x 51.00mm x 51.00mm)
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 125A
Mfr: Littelfuse Inc.
Other Names: -1024-SPNH125.X,18-S
Approval Agency: CE, gPV, IEC, UL
Specialty Fuses 1500VDC 125 AMP PHOTOVOLTAIC FUSE Product overview: SPNH125.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH125.X can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1302296-SPNH125.X | 155-SPNH125.X |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection Fuse |
| Mounting | Holder | Holder |