Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses SPFR300.X

Description
Win Source Part Number: 1302311-SPFR300.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFR Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Applications: Solar (Photovoltaic) Class: R Standard Package: 1 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 2.595" Dia x 7.478" L (65.90mm x 189.94mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300A Mfr: Littelfuse Inc. Other Names: -SPFR300.X,SPFR300X Product Status: Obsolete Approval Agency: CSA, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1302311-SPFR300.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFR Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Applications: Solar (Photovoltaic) Class: R Standard Package: 1 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 2.595" Dia x 7.478" L (65.90mm x 189.94mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300A Mfr: Littelfuse Inc. Other Names: -SPFR300.X,SPFR300X Product Status: Obsolete Approval Agency: CSA, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1302311-SPFR300.X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302311-SPFR300.X
Circuit Protection - Electrical, Specialty Fuses 1302311-SPFR300.X
Win Source Part Number: 1302311-SPFR300.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPFR Fuse Type: Cartridge Voltage Rating - DC: 1 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 10kA Applications: Solar (Photovoltaic) Class: R Standard Package: 1 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 2.595" Dia x 7.478" L (65.90mm x 189.94mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300A Mfr: Littelfuse Inc. Other Names: -SPFR300.X,SPFR300X Product Status: Obsolete Approval Agency: CSA, UR

Win Source Part Number: 1302311-SPFR300.X
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPFR
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Applications: Solar (Photovoltaic)
Class: R
Standard Package: 1
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 2.595" Dia x 7.478" L (65.90mm x 189.94mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300A
Mfr: Littelfuse Inc.
Other Names: -SPFR300.X,SPFR300X
Product Status: Obsolete
Approval Agency: CSA, UR

Buy Now Datasheet
Singapore, Singapore
300A 1000V Circuit Protection Fuse
155-SPFR300.X
300A 1000V Circuit Protection Fuse 155-SPFR300.X
Fuse Class H Fast Acting 300A 1000V Holder Flat CE/CSA Product overview: SPFR300.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR300.X can be used for catalog matching and distributor lookup.

Fuse Class H Fast Acting 300A 1000V Holder Flat CE/CSA Product overview: SPFR300.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFR300.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1302311-SPFR300.X 155-SPFR300.X
Product Name Circuit Protection - Electrical, Specialty Fuses 300A 1000V Circuit Protection Fuse
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details