5A AC 1kV DC Fuse Cartridge Holder
Win Source Part Number: 1302327-SPFI005.L
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPFI
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 0.04086 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 0.406" Dia x 2.500" L (10.31mm x 63.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Mfr: Littelfuse Inc.
Other Names: -SPFI005.L,SPFI 5A
Approval Agency: CE, UR
Fuse Midget 5A 1000V Holder In-Line 10.31 X 38.98mm Melamine CE/UL Product overview: SPFI005.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFI005.L can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-SPFI005.L-ND | 1302327-SPFI005.L | 155-SPFI005.L |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | 5A 1000V Circuit Protection Fuse |
| Fuse Type | Blade | ||
| Rated Current | 5 amps | 5 amps | |
| Rated Breaking Capacity | 20000 amps | 20000 amps |