Littelfuse, Inc. 1500 Vdc - Solar Fuses SPXV025-M

Description
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating
Datasheet
Description
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc - Solar Fuses - SPXV025-M - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc - Solar Fuses
SPXV025-M
1500 Vdc - Solar Fuses SPXV025-M
The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating

The Littelfuse SPXV solar string fuse is designed specifically for 1–60 A 1500 V dc applications. UL 248-19 Listed 50 kA interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXV025-M
Product Name 1500 Vdc - Solar Fuses
Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
Fuse - 55252728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details