Littelfuse, Inc. 1500 Vdc Solar Fuse SPXVS02.5

Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet
Description
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Vdc Solar Fuse - SPXVS02.5 - Littelfuse, Inc.
Rosemont, IL, United States
1500 Vdc Solar Fuse
SPXVS02.5
1500 Vdc Solar Fuse SPXVS02.5
The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

The Littelfuse SPXC-S silver plated solar string fuse is designed specifically for 1-30 A 1500 Vdc applications. 10x85 mm package size UL248-19 Listed Meets IEC 60269-6 electrical performance requirements 30,000 A interrupting rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number SPXVS02.5
Product Name 1500 Vdc Solar Fuse
Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625308 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 25 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details