Littelfuse, Inc. Electrical, Specialty Fuses - SPXI020.L SPXI020.L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808535-SPXI020.L Packaging: Bulk Mounting Style: In Line Features: Intrinsically Safe Fuse Type: Cartridge Voltage Rating - DC: 1.5kV Melting I2t: 701 DC Cold Resistance: 0.0085 Ohms Applications: Solar (Photovoltaic) Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm) Manufacturer Package: Cartridge, Inline, Double Ended Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Breaking Capacity at Rated Voltage: 15kA
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808535-SPXI020.L Packaging: Bulk Mounting Style: In Line Features: Intrinsically Safe Fuse Type: Cartridge Voltage Rating - DC: 1.5kV Melting I2t: 701 DC Cold Resistance: 0.0085 Ohms Applications: Solar (Photovoltaic) Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm) Manufacturer Package: Cartridge, Inline, Double Ended Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Breaking Capacity at Rated Voltage: 15kA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - SPXI020.L - 808535-SPXI020.L - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - SPXI020.L
808535-SPXI020.L
Electrical, Specialty Fuses - SPXI020.L 808535-SPXI020.L
Manufacturer: Littelfuse Inc. Win Source Part Number: 808535-SPXI020.L Packaging: Bulk Mounting Style: In Line Features: Intrinsically Safe Fuse Type: Cartridge Voltage Rating - DC: 1.5kV Melting I2t: 701 DC Cold Resistance: 0.0085 Ohms Applications: Solar (Photovoltaic) Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm) Manufacturer Package: Cartridge, Inline, Double Ended Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Breaking Capacity at Rated Voltage: 15kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808535-SPXI020.L
Packaging: Bulk
Mounting Style: In Line
Features: Intrinsically Safe
Fuse Type: Cartridge
Voltage Rating - DC: 1.5kV
Melting I2t: 701
DC Cold Resistance: 0.0085 Ohms
Applications: Solar (Photovoltaic)
Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm)
Manufacturer Package: Cartridge, Inline, Double Ended
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Breaking Capacity at Rated Voltage: 15kA

Buy Now
Singapore, Singapore
Circuit Protection Fuse
155-SPXI020.L
Circuit Protection Fuse 155-SPXI020.L
SPXI SERIES IN-LINE SOLAR FUSES Product overview: SPXI020.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI020.L can be used for catalog matching and distributor lookup.

SPXI SERIES IN-LINE SOLAR FUSES Product overview: SPXI020.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI020.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPXI020.L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
SPXI020.L
Circuit Protection - Electrical, Specialty Fuses SPXI020.L
FUSE CRTRDGE 20A 1.5KVDC INLINE

FUSE CRTRDGE 20A 1.5KVDC INLINE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 808535-SPXI020.L 155-SPXI020.L SPXI020.L
Product Name Electrical, Specialty Fuses - SPXI020.L Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting In Line
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 002312406 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers