Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses SPXI006.L

Description
Win Source Part Number: 1302290-SPXI006.L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXI Features: Intrinsically Safe Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 49 DC Cold Resistance: 0.0576 Ohms Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Free Hanging (In-Line) Package / Case: Cartridge, Inline, Double Ended Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A Mfr: Littelfuse Inc. Other Names: -SPXI006.L,SPXI 6,SPXI 6A
Request a Quote Datasheet
Description
Win Source Part Number: 1302290-SPXI006.L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXI Features: Intrinsically Safe Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 49 DC Cold Resistance: 0.0576 Ohms Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Free Hanging (In-Line) Package / Case: Cartridge, Inline, Double Ended Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A Mfr: Littelfuse Inc. Other Names: -SPXI006.L,SPXI 6,SPXI 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1302290-SPXI006.L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302290-SPXI006.L
Circuit Protection - Electrical, Specialty Fuses 1302290-SPXI006.L
Win Source Part Number: 1302290-SPXI006.L Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXI Features: Intrinsically Safe Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 49 DC Cold Resistance: 0.0576 Ohms Applications: Solar (Photovoltaic) Standard Package: 50 Mounting Type: Free Hanging (In-Line) Package / Case: Cartridge, Inline, Double Ended Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A Mfr: Littelfuse Inc. Other Names: -SPXI006.L,SPXI 6,SPXI 6A

Win Source Part Number: 1302290-SPXI006.L
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPXI
Features: Intrinsically Safe
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 49
DC Cold Resistance: 0.0576 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 50
Mounting Type: Free Hanging (In-Line)
Package / Case: Cartridge, Inline, Double Ended
Dimension: 0.406" Dia x 3.475" L (10.31mm x 88.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
Mfr: Littelfuse Inc.
Other Names: -SPXI006.L,SPXI 6,SPXI 6A

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-SPXI006.L-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPXI006.L-ND
Electrical, Specialty Fuses 5666-SPXI006.L-ND
6A AC 1.5kV DC Fuse Cartridge Free Hanging (In-Line)

6A AC 1.5kV DC Fuse Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-SPXI006.L
Circuit Protection Fuse 155-SPXI006.L
SPXI SERIES IN-LINE SOLAR FUSES Product overview: SPXI006.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI006.L can be used for catalog matching and distributor lookup.

SPXI SERIES IN-LINE SOLAR FUSES Product overview: SPXI006.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXI006.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPXI006.L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
SPXI006.L
Circuit Protection - Electrical, Specialty Fuses SPXI006.L
FUSE CARTRIDGE 6A 1.5KVDC INLINE

FUSE CARTRIDGE 6A 1.5KVDC INLINE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1302290-SPXI006.L 5666-SPXI006.L-ND 155-SPXI006.L SPXI006.L
Product Name Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF448 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details