Littelfuse, Inc. SMD 0.085ohm Circuit Protection Fuse SRP120SF

Description
PTC Resettable Fuse, 0.085ohm, Surface Mount, ROHS COMPLIANT Product overview: SRP120SF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.085ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.085ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP120SF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.085ohm, Surface Mount, ROHS COMPLIANT Product overview: SRP120SF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.085ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.085ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP120SF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.085ohm Circuit Protection Fuse
150-SRP120SF
SMD 0.085ohm Circuit Protection Fuse 150-SRP120SF
PTC Resettable Fuse, 0.085ohm, Surface Mount, ROHS COMPLIANT Product overview: SRP120SF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.085ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.085ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP120SF can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.085ohm, Surface Mount, ROHS COMPLIANT Product overview: SRP120SF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.085ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.085ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SRP120SF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SRP120SF - 897432-SRP120SF - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SRP120SF
897432-SRP120SF
PTC Resettable Fuses - SRP120SF 897432-SRP120SF
Manufacturer: Littelfuse Inc. Win Source Part Number: 897432-SRP120SF Series: PolySwitch®, SRP Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 15V 1.2 A Ih User Defined Strap Package: Bulk Package: Strap Mounting: User Defined Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 897432-SRP120SF
Series: PolySwitch®, SRP
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 15V 1.2 A Ih User Defined Strap
Package: Bulk
Package: Strap
Mounting: User Defined
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - SRP120SF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SRP120SF
Circuit Protection - PTC Resettable Fuses SRP120SF
PTC RESET FUSE 15V 1.2A STRAP

PTC RESET FUSE 15V 1.2A STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-SRP120SF 897432-SRP120SF SRP120SF
Product Name SMD 0.085ohm Circuit Protection Fuse PTC Resettable Fuses - SRP120SF Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110136 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 100 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details