Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses SPXV008.T

Description
Win Source Part Number: 1302283-SPXV008.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXV Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 121 DC Cold Resistance: 0.0349 Ohms Applications: Solar (Photovoltaic) Standard Package: 10 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Mfr: Littelfuse Inc. Other Names: SPXV 8,-SPXV008.T Approval Agency: CE, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1302283-SPXV008.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXV Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 121 DC Cold Resistance: 0.0349 Ohms Applications: Solar (Photovoltaic) Standard Package: 10 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Mfr: Littelfuse Inc. Other Names: SPXV 8,-SPXV008.T Approval Agency: CE, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1302283-SPXV008.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302283-SPXV008.T
Circuit Protection - Electrical, Specialty Fuses 1302283-SPXV008.T
Win Source Part Number: 1302283-SPXV008.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPXV Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Breaking Capacity @ Rated Voltage: 15kA Melting I2t: 121 DC Cold Resistance: 0.0349 Ohms Applications: Solar (Photovoltaic) Standard Package: 10 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Mfr: Littelfuse Inc. Other Names: SPXV 8,-SPXV008.T Approval Agency: CE, UR

Win Source Part Number: 1302283-SPXV008.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPXV
Fuse Type: Cartridge
Voltage Rating - DC: 1.5 kV
Breaking Capacity @ Rated Voltage: 15kA
Melting I2t: 121
DC Cold Resistance: 0.0349 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 10
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.406" Dia x 3.333" L (10.30mm x 84.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
Mfr: Littelfuse Inc.
Other Names: SPXV 8,-SPXV008.T
Approval Agency: CE, UR

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-SPXV008.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPXV008.T-ND
Electrical, Specialty Fuses 5666-SPXV008.T-ND
8A AC 1.5kV DC Fuse Cartridge Holder

8A AC 1.5kV DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
8A Circuit Protection Fuse
155-SPXV008.T
8A Circuit Protection Fuse 155-SPXV008.T
Fuse 8A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV008.T can be used for catalog matching and distributor lookup.

Fuse 8A Holder Cartridge 10 X 85mm Melamine IEC/UL Product overview: SPXV008.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPXV008.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPXV008.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
SPXV008.T
Circuit Protection - Electrical, Specialty Fuses SPXV008.T
FUSE CARTRIDGE 8A 1.5KVDC

FUSE CARTRIDGE 8A 1.5KVDC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1302283-SPXV008.T 5666-SPXV008.T-ND 155-SPXV008.T SPXV008.T
Product Name Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses 8A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data