Littelfuse, Inc. Electrical, Specialty Fuses SPFJ125.X

Description
125A 600V AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
125A 600V AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-SPFJ125.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-SPFJ125.X-ND
Electrical, Specialty Fuses 5666-SPFJ125.X-ND
125A 600V AC 1kV DC Fuse Cartridge Holder

125A 600V AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
125A 600V Circuit Protection Fuse
155-SPFJ125.X
125A 600V Circuit Protection Fuse 155-SPFJ125.X
Class J Fuse 125A 600V Bolt Tap 76.2mm Product overview: SPFJ125.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ125.X can be used for catalog matching and distributor lookup.

Class J Fuse 125A 600V Bolt Tap 76.2mm Product overview: SPFJ125.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPFJ125.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - SPFJ125.X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
SPFJ125.X
Circuit Protection - Electrical, Specialty Fuses SPFJ125.X
FUSE CARTRIDGE 125A 600VAC/1KVDC

FUSE CARTRIDGE 125A 600VAC/1KVDC

Supplier's Site
Power Fuse, Fast Acting, 125A, 600Vdc Rohs Compliant Littelfuse - 81AH9273 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 125A, 600Vdc Rohs Compliant Littelfuse
81AH9273
Power Fuse, Fast Acting, 125A, 600Vdc Rohs Compliant Littelfuse 81AH9273
POWER FUSE, FAST ACTING, 125A, 600VDC ROHS COMPLIANT: YES

POWER FUSE, FAST ACTING, 125A, 600VDC ROHS COMPLIANT: YES

Supplier's Site
Power Fuse, Fast Acting, 125A, 600Vac; Product Range Littelfuse - 90T9238 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Fast Acting, 125A, 600Vac; Product Range Littelfuse
90T9238
Power Fuse, Fast Acting, 125A, 600Vac; Product Range Littelfuse 90T9238
POWER FUSE, FAST ACTING, 125A, 600VAC; Product Range:POWR-GARD SPFJ Series; Fuse Current:125A; Voltage Rating VAC:600V; Voltage Rating VDC:1kV; Fuse Size Metric:146mm x 38.1mm; Fuse Size Imperial:5.75" x 1.5" RoHS Compliant: Yes

POWER FUSE, FAST ACTING, 125A, 600VAC; Product Range:POWR-GARD SPFJ Series; Fuse Current:125A; Voltage Rating VAC:600V; Voltage Rating VDC:1kV; Fuse Size Metric:146mm x 38.1mm; Fuse Size Imperial:5.75" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-SPFJ125.X-ND 155-SPFJ125.X SPFJ125.X 81AH9273 90T9238
Product Name Electrical, Specialty Fuses 125A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Power Fuse, Fast Acting, 125A, 600Vdc Rohs Compliant Littelfuse Power Fuse, Fast Acting, 125A, 600Vac; Product Range Littelfuse
Fuse Type Blade
Unlock Full Specs
to access all available technical data