Littelfuse, Inc. Electrical, Specialty Fuses SPNH200.X2XLDLMS

Description
200A AC 1.5kV DC Fuse Rectangular Bolt Mount
Request a Quote Datasheet
Description
200A AC 1.5kV DC Fuse Rectangular Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 18-SPNH200.X2XLDLMS-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-SPNH200.X2XLDLMS-ND
Electrical, Specialty Fuses 18-SPNH200.X2XLDLMS-ND
200A AC 1.5kV DC Fuse Rectangular Bolt Mount

200A AC 1.5kV DC Fuse Rectangular Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302302-SPNH200.X2XLDLMS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302302-SPNH200.X2XLDLMS
Circuit Protection - Electrical, Specialty Fuses 1302302-SPNH200.X2XLDLMS
Win Source Part Number: 1302302-SPNH200.X2XL DLMS Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SPNH Fuse Type: Rectangular Voltage Rating - DC: 1.5 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30kA Melting I2t: 22000 DC Cold Resistance: 0.00063 Ohms Applications: Solar (Photovoltaic) Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Rectangular, Blade Dimension: 5.165" L x 2.362" W x 2.362" H (131.20mm x 60.00mm x 60.00mm) Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200A Mfr: Littelfuse Inc. Other Names: -1024-SPNH200.X2XLDL MS,18-SPNH200.X2XLDL MS Approval Agency: CE, gPV, IEC, UL

Win Source Part Number: 1302302-SPNH200.X2XLDLMS
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SPNH
Fuse Type: Rectangular
Voltage Rating - DC: 1.5 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30kA
Melting I2t: 22000
DC Cold Resistance: 0.00063 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Rectangular, Blade
Dimension: 5.165" L x 2.362" W x 2.362" H (131.20mm x 60.00mm x 60.00mm)
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200A
Mfr: Littelfuse Inc.
Other Names: -1024-SPNH200.X2XLDLMS,18-SPNH200.X2XLDLMS
Approval Agency: CE, gPV, IEC, UL

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-SPNH200.X2XLDLMS
Circuit Protection Fuse 155-SPNH200.X2XLDLMS
1500VDC 200 AMP PV FUSE W/MS INT Product overview: SPNH200.X2XLDLMS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH200.X2XLDLMS can be used for catalog matching and distributor lookup.

1500VDC 200 AMP PV FUSE W/MS INT Product overview: SPNH200.X2XLDLMS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SPNH200.X2XLDLMS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 18-SPNH200.X2XLDLMS-ND 1302302-SPNH200.X2XLDLMS 155-SPNH200.X2XLDLMS
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection Fuse
Fuse Type Blade
Mounting Bolt Mount Bolt Mount Bolt Mount
Approvals / Standards UL; IEC RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Fuses - 002610003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers